Yageo USA Thin Film Resistors - SMD 1/10W 154K ohm 1% 50ppm RT0603FRE07154KL

Description
Thin Film Resistors - SMD 1/10W 154Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 154Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 154K ohm 1% 50ppm - RT0603FRE07154KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 154K ohm 1% 50ppm
RT0603FRE07154KL
Thin Film Resistors - SMD 1/10W 154K ohm 1% 50ppm RT0603FRE07154KL
Thin Film Resistors - SMD 1/10W 154Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 154Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE07154KL-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE07154KL-ND
Chip Resistor - Surface Mount RT0603FRE07154KL-ND
154 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

154 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 154K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 154K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0443
Res, 154K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0443
RES, 154K, 1%, 0.1W, THIN FILM, 0603; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 154K, 1%, 0.1W, THIN FILM, 0603; Resistance:154kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07154KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07154KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07154KL
RES SMD 154K OHM 1% 1/10W 0603

RES SMD 154K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07154KL RT0603FRE07154KL-ND 59AK0443 RT0603FRE07154KL
Product Name Thin Film Resistors - SMD 1/10W 154K ohm 1% 50ppm Chip Resistor - Surface Mount Res, 154K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 154000 ohms 154000 ohms 154000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1469498 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers