Yageo USA YageoThin Film Resistors - SMD 1/10W 150K ohm 1% 50ppm RT0603FRE07150KL

Description
YageoThin Film Resistors - SMD 1/10W 150Kohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 150Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 150K ohm 1% 50ppm - RT0603FRE07150KL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 150K ohm 1% 50ppm
RT0603FRE07150KL
YageoThin Film Resistors - SMD 1/10W 150K ohm 1% 50ppm RT0603FRE07150KL
YageoThin Film Resistors - SMD 1/10W 150Kohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 150Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - YAG5940CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5940CT-ND
Chip Resistor - Surface Mount YAG5940CT-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5940DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5940DKR-ND
Chip Resistor - Surface Mount YAG5940DKR-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG5940TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG5940TR-ND
Chip Resistor - Surface Mount YAG5940TR-ND
150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

150 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985472 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985472
Surface Mount Resistors 1985472
Yageo RT0603FRE07150KL

Yageo RT0603FRE07150KL

Supplier's Site
Surface Mount Resistors - 1985473 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985473
Surface Mount Resistors 1985473
Yageo RT0603FRE07150KL

Yageo RT0603FRE07150KL

Supplier's Site
Surface Mount Resistors - 1985473P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985473P
Surface Mount Resistors 1985473P
Yageo RT0603FRE07150KL

Yageo RT0603FRE07150KL

Supplier's Site
Res, 150K, 1%, 0.1W, 0603, Thin Film Yageo - 51AK9299 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.1W, 0603, Thin Film Yageo
51AK9299
Res, 150K, 1%, 0.1W, 0603, Thin Film Yageo 51AK9299
RES, 150K, 1%, 0.1W, 0603, THIN FILM

RES, 150K, 1%, 0.1W, 0603, THIN FILM

Supplier's Site
Res, 150K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4448 - Newark, An Avnet Company
Chicago, IL, United States
Res, 150K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4448
Res, 150K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4448
RES, 150K, 1%, 0.1W, THIN FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RT Series RoHS Compliant: Yes

RES, 150K, 1%, 0.1W, THIN FILM, 0603; Resistance:150kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey RS Components, Ltd. RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE07150KL YAG5940CT-ND 1985472 1985473P 51AK9299 49AK4448
Product Name YageoThin Film Resistors - SMD 1/10W 150K ohm 1% 50ppm Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors Res, 150K, 1%, 0.1W, 0603, Thin Film Yageo Res, 150K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 150000 ohms 150000 ohms 150000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676371-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD8662FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details