Yageo USA Chip Resistor - Surface Mount RT0603FRE0714RL

Description
RES SMD 14 OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 14 OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0714RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0714RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0714RLDKR-ND
RES SMD 14 OHM 1% 1/10W 0603

RES SMD 14 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0714RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0714RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0714RLCT-ND
RES SMD 14 OHM 1% 1/10W 0603

RES SMD 14 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0714RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0714RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0714RLTR-ND
14 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

14 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
YageoThin Film Resistors - SMD 1/10W 14 ohm 1% 50ppm - RT0603FRE0714RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 14 ohm 1% 50ppm
RT0603FRE0714RL
YageoThin Film Resistors - SMD 1/10W 14 ohm 1% 50ppm RT0603FRE0714RL
YageoThin Film Resistors - SMD 1/10W 14ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 14ohm 1% 50ppm

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 13-RT0603FRE0714RLDKR-ND RT0603FRE0714RL
Product Name Chip Resistor - Surface Mount YageoThin Film Resistors - SMD 1/10W 14 ohm 1% 50ppm
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD)
Resistance Range 14 ohms 14 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C753J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details