Yageo USA RES 14.0K OHM 1/10W 1% SMD 0603 RT0603FRE0714KL

Description
RES 14.0Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 14.0Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.0K OHM 1/10W 1% SMD 0603 - RT0603FRE0714KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.0K OHM 1/10W 1% SMD 0603
RT0603FRE0714KL
RES 14.0K OHM 1/10W 1% SMD 0603 RT0603FRE0714KL
RES 14.0Kohm 1/10W 1% SMD 0603

RES 14.0Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0714KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0714KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0714KLDKR-ND
RES SMD 14K OHM 1% 1/10W 0603

RES SMD 14K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0714KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0714KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0714KLCT-ND
RES SMD 14K OHM 1% 1/10W 0603

RES SMD 14K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0714KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0714KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0714KLTR-ND
14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

14 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0714KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0714KL
Resistors - Chip Resistor - Surface Mount RT0603FRE0714KL
RES SMD 14K OHM 1% 1/10W 0603

RES SMD 14K OHM 1% 1/10W 0603

Supplier's Site
Res, 14K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2476 - Newark, An Avnet Company
Chicago, IL, United States
Res, 14K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2476
Res, 14K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2476
RES, 14K, 1%, 0.1W, THIN FILM, 0603; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 14K, 1%, 0.1W, THIN FILM, 0603; Resistance:14kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE0714KL 13-RT0603FRE0714KLDKR-ND RT0603FRE0714KL 59AK2476
Product Name RES 14.0K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 14K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 14000 ohms 14000 ohms 14000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C514J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Power Rating 30 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details