Yageo USA Thin Film Resistors - SMD 1/10W 137 ohm 1% 50ppm RT0603FRE07137RL

Description
Thin Film Resistors - SMD 1/10W 137ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 137ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 137 ohm 1% 50ppm - RT0603FRE07137RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 137 ohm 1% 50ppm
RT0603FRE07137RL
Thin Film Resistors - SMD 1/10W 137 ohm 1% 50ppm RT0603FRE07137RL
Thin Film Resistors - SMD 1/10W 137ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 137ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07137RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07137RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07137RLCT-ND
RES SMD 137 OHM 1% 1/10W 0603

RES SMD 137 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07137RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07137RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07137RLTR-ND
137 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

137 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07137RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07137RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07137RLDKR-ND
RES SMD 137 OHM 1% 1/10W 0603

RES SMD 137 OHM 1% 1/10W 0603

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RT0603FRE07137RL 13-RT0603FRE07137RLCT-ND
Product Name Thin Film Resistors - SMD 1/10W 137 ohm 1% 50ppm Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chassis Mount Resistors - 1468311 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details