Yageo USA RES 137K OHM 1/10W 1% SMD 0603 RT0603FRE07137KL

Description
RES 137Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 137Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137K OHM 1/10W 1% SMD 0603 - RT0603FRE07137KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137K OHM 1/10W 1% SMD 0603
RT0603FRE07137KL
RES 137K OHM 1/10W 1% SMD 0603 RT0603FRE07137KL
RES 137Kohm 1/10W 1% SMD 0603

RES 137Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07137KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07137KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07137KLCT-ND
RES SMD 137K OHM 1% 1/10W 0603

RES SMD 137K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07137KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07137KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07137KLTR-ND
137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

137 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07137KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07137KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07137KLDKR-ND
RES SMD 137K OHM 1% 1/10W 0603

RES SMD 137K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07137KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07137KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07137KL
RES SMD 137K OHM 1% 1/10W 0603

RES SMD 137K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07137KL 13-RT0603FRE07137KLCT-ND RT0603FRE07137KL
Product Name RES 137K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 137000 ohms 137000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details