Yageo USA RES 133K OHM 1/10W 1% SMD 0603 RT0603FRE07133KL

Description
RES 133Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 133Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/10W 1% SMD 0603 - RT0603FRE07133KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/10W 1% SMD 0603
RT0603FRE07133KL
RES 133K OHM 1/10W 1% SMD 0603 RT0603FRE07133KL
RES 133Kohm 1/10W 1% SMD 0603

RES 133Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07133KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07133KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07133KLCT-ND
RES SMD 133K OHM 1% 1/10W 0603

RES SMD 133K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07133KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07133KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07133KLTR-ND
133 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

133 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07133KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07133KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07133KLDKR-ND
RES SMD 133K OHM 1% 1/10W 0603

RES SMD 133K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07133KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07133KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07133KL
RES SMD 133K OHM 1% 1/10W 0603

RES SMD 133K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07133KL 13-RT0603FRE07133KLCT-ND RT0603FRE07133KL
Product Name RES 133K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 133000 ohms 133000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD3093FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
0.0007 OHM 8W Resistor - 52-BVS-M-R0007-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 7.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details