Yageo USA Thin Film Resistors - SMD 1/10W 130 ohm 1% 50ppm RT0603FRE07130RL

Description
Thin Film Resistors - SMD 1/10W 130ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 130ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 130 ohm 1% 50ppm - RT0603FRE07130RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 130 ohm 1% 50ppm
RT0603FRE07130RL
Thin Film Resistors - SMD 1/10W 130 ohm 1% 50ppm RT0603FRE07130RL
Thin Film Resistors - SMD 1/10W 130ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 130ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07130RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07130RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07130RLCT-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07130RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07130RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07130RLDKR-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07130RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07130RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07130RLTR-ND
130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07130RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07130RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07130RL
RES SMD 130 OHM 1% 1/10W 0603

RES SMD 130 OHM 1% 1/10W 0603

Supplier's Site
Res, 130R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5886 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5886
Res, 130R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5886
RES, 130R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 130R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07130RL 13-RT0603FRE07130RLCT-ND RT0603FRE07130RL 46AK5886
Product Name Thin Film Resistors - SMD 1/10W 130 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 130R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 130 ohms 130 ohms 130 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers