Yageo USA RES 130K OHM 1/10W 1% SMD 0603 RT0603FRE07130KL

Description
RES 130Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 130Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 130K OHM 1/10W 1% SMD 0603 - RT0603FRE07130KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 130K OHM 1/10W 1% SMD 0603
RT0603FRE07130KL
RES 130K OHM 1/10W 1% SMD 0603 RT0603FRE07130KL
RES 130Kohm 1/10W 1% SMD 0603

RES 130Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07130KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07130KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07130KLTR-ND
130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07130KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07130KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07130KLDKR-ND
130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07130KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07130KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07130KLCT-ND
130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

130 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07130KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07130KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07130KL
RES SMD 130K OHM 1% 1/10W 0603

RES SMD 130K OHM 1% 1/10W 0603

Supplier's Site
Res, 130K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5885 - Newark, An Avnet Company
Chicago, IL, United States
Res, 130K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5885
Res, 130K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5885
RES, 130K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 130K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07130KL 13-RT0603FRE07130KLTR-ND RT0603FRE07130KL 46AK5885
Product Name RES 130K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 130K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603
Resistance Range 130000 ohms 130000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260411 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details