Yageo USA YageoThin Film Resistors - SMD 1/10W 12.1 ohm 1% 50ppm RT0603FRE0712R1L

Description
YageoThin Film Resistors - SMD 1/10W 12.1ohm 1% 50ppm
Request a Quote Datasheet
Description
YageoThin Film Resistors - SMD 1/10W 12.1ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
YageoThin Film Resistors - SMD 1/10W 12.1 ohm 1% 50ppm - RT0603FRE0712R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 12.1 ohm 1% 50ppm
RT0603FRE0712R1L
YageoThin Film Resistors - SMD 1/10W 12.1 ohm 1% 50ppm RT0603FRE0712R1L
YageoThin Film Resistors - SMD 1/10W 12.1ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 12.1ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE0712R1LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0712R1LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0712R1LCT-ND
RES SMD 12.1 OHM 1% 1/10W 0603

RES SMD 12.1 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0712R1LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0712R1LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0712R1LDKR-ND
RES SMD 12.1 OHM 1% 1/10W 0603

RES SMD 12.1 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0712R1LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0712R1LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0712R1LTR-ND
12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12.1 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 12R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK5016 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK5016
Res, 12R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK5016
RES, 12R1, 1%, 0.1W, THIN FILM, 0603; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 12R1, 1%, 0.1W, THIN FILM, 0603; Resistance:12.1ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0712R1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0712R1L
Resistors - Chip Resistor - Surface Mount RT0603FRE0712R1L
RES SMD 12.1 OHM 1% 1/10W 0603

RES SMD 12.1 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE0712R1L 13-RT0603FRE0712R1LCT-ND 58AK5016 RT0603FRE0712R1L
Product Name YageoThin Film Resistors - SMD 1/10W 12.1 ohm 1% 50ppm Chip Resistor - Surface Mount Res, 12R1, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 12.1 ohms 12.1 ohms 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD1022FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details