Yageo USA SMD 0.1W 12000ohm 75V Resistor RT0603FRE0712KL

Description
Fixed Resistor, Thin Film, 0.1W, 12000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0712KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Fixed Resistor, Thin Film, 0.1W, 12000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0712KL can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 0.1W 12000ohm 75V Resistor - 52-RT0603FRE0712KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 12000ohm 75V Resistor
52-RT0603FRE0712KL
SMD 0.1W 12000ohm 75V Resistor 52-RT0603FRE0712KL
Fixed Resistor, Thin Film, 0.1W, 12000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0712KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 12000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE0712KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 12000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 12000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0712KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1130500-RT0603FRE0712KL
Resistors - Chip Resistor - Surface Mount 1130500-RT0603FRE0712KL
Win Source Part Number: 1130500-RT0603FRE071 2KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 12 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 71 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0603FRE0712KL-ND,Y AG3353TR,YAG3353DKR, YAG3353CT

Win Source Part Number: 1130500-RT0603FRE0712KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 12 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 71 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT0603FRE0712KL-ND,YAG3353TR,YAG3353DKR,YAG3353CT

Buy Now Datasheet
RES 12.0K OHM 1/10W 1% SMD 0603 - RT0603FRE0712KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.0K OHM 1/10W 1% SMD 0603
RT0603FRE0712KL
RES 12.0K OHM 1/10W 1% SMD 0603 RT0603FRE0712KL
RES 12.0Kohm 1/10W 1% SMD 0603

RES 12.0Kohm 1/10W 1% SMD 0603

Supplier's Site
Surface Mount Resistors - 1985471 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985471
Surface Mount Resistors 1985471
Yageo RT0603FRE0712KL

Yageo RT0603FRE0712KL

Supplier's Site
Surface Mount Resistors - 1985471P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985471P
Surface Mount Resistors 1985471P
Yageo RT0603FRE0712KL

Yageo RT0603FRE0712KL

Supplier's Site
Surface Mount Resistors - 1985470 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985470
Surface Mount Resistors 1985470
Yageo RT0603FRE0712KL

Yageo RT0603FRE0712KL

Supplier's Site
Chip Resistor - Surface Mount - YAG3353DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3353DKR-ND
Chip Resistor - Surface Mount YAG3353DKR-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3353CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3353CT-ND
Chip Resistor - Surface Mount YAG3353CT-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3353TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3353TR-ND
Chip Resistor - Surface Mount YAG3353TR-ND
12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

12 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 12K, 1%, 0.1W, 0603, Thin Film Yageo - 51AK9298 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.1W, 0603, Thin Film Yageo
51AK9298
Res, 12K, 1%, 0.1W, 0603, Thin Film Yageo 51AK9298
RES, 12K, 1%, 0.1W, 0603, THIN FILM

RES, 12K, 1%, 0.1W, 0603, THIN FILM

Supplier's Site
Res, 12K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4445 - Newark, An Avnet Company
Chicago, IL, United States
Res, 12K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4445
Res, 12K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4445
RES, 12K, 1%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RT Series RoHS Compliant: Yes

RES, 12K, 1%, 0.1W, THIN FILM, 0603; Resistance:12kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:Precision; Product Range:RT Series RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics ASAP Semiconductor LLC RS Components, Ltd. RS Components, Ltd. DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 52-RT0603FRE0712KL 1130500-RT0603FRE0712KL RT0603FRE0712KL 1985471 1985471P YAG3353DKR-ND 51AK9298 49AK4445
Product Name SMD 0.1W 12000ohm 75V Resistor Resistors - Chip Resistor - Surface Mount RES 12.0K OHM 1/10W 1% SMD 0603 Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount Res, 12K, 1%, 0.1W, 0603, Thin Film Yageo Res, 12K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Resistance Range 12000 ohms 12000 ohms 12000 ohms 12000 ohms 12000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Technology / Construction MetalFilm; Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Power Rating 0.1000 watts 10 watts 0.0500 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data