Yageo USA Thin Film Resistors - SMD 1/10W 127 ohm 1% 50ppm RT0603FRE07127RL

Description
Thin Film Resistors - SMD 1/10W 127ohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 127ohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 127 ohm 1% 50ppm - RT0603FRE07127RL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 127 ohm 1% 50ppm
RT0603FRE07127RL
Thin Film Resistors - SMD 1/10W 127 ohm 1% 50ppm RT0603FRE07127RL
Thin Film Resistors - SMD 1/10W 127ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 127ohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07127RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07127RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07127RLDKR-ND
RES SMD 127 OHM 1% 1/10W 0603

RES SMD 127 OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07127RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07127RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07127RLTR-ND
127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

127 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07127RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07127RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07127RLCT-ND
RES SMD 127 OHM 1% 1/10W 0603

RES SMD 127 OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07127RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07127RL
Resistors - Chip Resistor - Surface Mount RT0603FRE07127RL
RES SMD 127 OHM 1% 1/10W 0603

RES SMD 127 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE07127RL 13-RT0603FRE07127RLDKR-ND RT0603FRE07127RL
Product Name Thin Film Resistors - SMD 1/10W 127 ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 127 ohms 127 ohms 127 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 3-2176074-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 13000 ohms
View Details
4 suppliers
Through Hole Resistors - 1260419 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details