Yageo USA Chip Resistor - Surface Mount RT0603FRE07120RL

Description
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE07120RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07120RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07120RLTR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07120RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07120RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07120RLCT-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07120RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07120RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07120RLDKR-ND
120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

120 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 120 OHM 1/10W 1% SMD 0603 - RT0603FRE07120RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 1/10W 1% SMD 0603
RT0603FRE07120RL
RES 120 OHM 1/10W 1% SMD 0603 RT0603FRE07120RL
RES 120ohm 1/10W 1% SMD 0603

RES 120ohm 1/10W 1% SMD 0603

Supplier's Site
SMD 0.1W 120ohm 75V Resistor - 52-RT0603FRE07120RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 120ohm 75V Resistor
52-RT0603FRE07120RL
SMD 0.1W 120ohm 75V Resistor 52-RT0603FRE07120RL
Fixed Resistor, Thin Film, 0.1W, 120ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 120ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 120ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE07120RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 120ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE07120RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 120ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 120ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE07120RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, 120R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5881 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5881
Res, 120R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5881
RES, 120R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 120R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 120R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4447 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4447
Res, 120R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4447
RES, 120R, 1%, 0.1W, THIN FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 120R, 1%, 0.1W, THIN FILM, 0603; Resistance:120ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE07120RLTR-ND RT0603FRE07120RL 52-RT0603FRE07120RL 46AK5881 49AK4447
Product Name Chip Resistor - Surface Mount RES 120 OHM 1/10W 1% SMD 0603 SMD 0.1W 120ohm 75V Resistor Res, 120R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 120R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 120 ohms 120 ohms 120 ohms 120 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Surface Mount Resistors - 2573236 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 3.3 ohms
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details