Yageo USA Chip Resistor - Surface Mount RT0603FRE07120KL

Description
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3352CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3352CT-ND
Chip Resistor - Surface Mount YAG3352CT-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3352DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3352DKR-ND
Chip Resistor - Surface Mount YAG3352DKR-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3352TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3352TR-ND
Chip Resistor - Surface Mount YAG3352TR-ND
120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

120 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 120K OHM 1/10W 1% SMD 0603 - RT0603FRE07120KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120K OHM 1/10W 1% SMD 0603
RT0603FRE07120KL
RES 120K OHM 1/10W 1% SMD 0603 RT0603FRE07120KL
RES 120Kohm 1/10W 1% SMD 0603

RES 120Kohm 1/10W 1% SMD 0603

Supplier's Site
Surface Mount Chip Resistor, Thin Film, Rt Series, 120 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2422 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 120 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2422
Surface Mount Chip Resistor, Thin Film, Rt Series, 120 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2422
Surface Mount Chip Resistor, Thin Film, RT Series, 120 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 120 kohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 120K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4446 - Newark, An Avnet Company
Chicago, IL, United States
Res, 120K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4446
Res, 120K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4446
RES, 120K, 1%, 0.1W, THIN FILM, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 120K, 1%, 0.1W, THIN FILM, 0603; Resistance:120kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
RES SMD 120K OHM 1% 1/10W 0603 - 898-RT0603FRE07120KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 120K OHM 1% 1/10W 0603
898-RT0603FRE07120KL
RES SMD 120K OHM 1% 1/10W 0603 898-RT0603FRE07120KL
RES SMD 120K OHM 1% 1/10W 0603

RES SMD 120K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number YAG3352CT-ND RT0603FRE07120KL 62M2422 49AK4446 898-RT0603FRE07120KL
Product Name Chip Resistor - Surface Mount RES 120K OHM 1/10W 1% SMD 0603 Surface Mount Chip Resistor, Thin Film, Rt Series, 120 Kohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, 120K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 120K OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176073-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 665 ohms
View Details
5 suppliers
Surface Mount Resistors - 2573133 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 1 ohms
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD363GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details