Yageo USA RES 11.3 OHM 1/10W 1% SMD 0603 RT0603FRE0711R3L

Description
RES 11.3ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 11.3ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/10W 1% SMD 0603 - RT0603FRE0711R3L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/10W 1% SMD 0603
RT0603FRE0711R3L
RES 11.3 OHM 1/10W 1% SMD 0603 RT0603FRE0711R3L
RES 11.3ohm 1/10W 1% SMD 0603

RES 11.3ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE0711R3L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE0711R3L-ND
Chip Resistor - Surface Mount RT0603FRE0711R3L-ND
11.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11.3 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE0711R3L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0711R3L
Resistors - Chip Resistor - Surface Mount RT0603FRE0711R3L
RES SMD 11.3 OHM 1% 1/10W 0603

RES SMD 11.3 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0711R3L RT0603FRE0711R3L-ND RT0603FRE0711R3L
Product Name RES 11.3 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 11.3 ohms 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details