Yageo USA Chip Resistor - Surface Mount RT0603FRE0711KL

Description
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRE0711KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0711KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0711KLTR-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0711KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0711KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE0711KLDKR-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE0711KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE0711KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE0711KLCT-ND
11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

11 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
SMD 0.1W 11000ohm 75V Resistor - 52-RT0603FRE0711KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 11000ohm 75V Resistor
52-RT0603FRE0711KL
SMD 0.1W 11000ohm 75V Resistor 52-RT0603FRE0711KL
Fixed Resistor, Thin Film, 0.1W, 11000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE0711KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 11000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 11000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0711KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 11000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE0711KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 11000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 11000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0711KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
RES 11.0K OHM 1/10W 1% SMD 0603 - RT0603FRE0711KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.0K OHM 1/10W 1% SMD 0603
RT0603FRE0711KL
RES 11.0K OHM 1/10W 1% SMD 0603 RT0603FRE0711KL
RES 11.0Kohm 1/10W 1% SMD 0603

RES 11.0Kohm 1/10W 1% SMD 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0711KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0711KL
Resistors - Chip Resistor - Surface Mount RT0603FRE0711KL
RES SMD 11K OHM 1% 1/10W 0603

RES SMD 11K OHM 1% 1/10W 0603

Supplier's Site
Res, 11K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5876 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5876
Res, 11K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5876
RES, 11K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 11K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 11K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8304 - Newark, An Avnet Company
Chicago, IL, United States
Res, 11K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8304
Res, 11K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8304
RES, 11K, 1%, 0.1W, THIN FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 11K, 1%, 0.1W, THIN FILM, 0603; Resistance:11kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRE0711KLTR-ND 52-RT0603FRE0711KL RT0603FRE0711KL RT0603FRE0711KL 46AK5876 58AK8304
Product Name Chip Resistor - Surface Mount SMD 0.1W 11000ohm 75V Resistor RES 11.0K OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount Res, 11K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 11K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 (1608 Metric) 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176088-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1400 ohms
View Details
4 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details