Yageo USA RES 118K OHM 1/10W 1% SMD 0603 RT0603FRE07118KL

Description
RES 118Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 118Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 118K OHM 1/10W 1% SMD 0603 - RT0603FRE07118KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 118K OHM 1/10W 1% SMD 0603
RT0603FRE07118KL
RES 118K OHM 1/10W 1% SMD 0603 RT0603FRE07118KL
RES 118Kohm 1/10W 1% SMD 0603

RES 118Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07118KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07118KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07118KLTR-ND
118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07118KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07118KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07118KLDKR-ND
118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07118KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07118KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07118KLCT-ND
118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

118 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 118K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5880 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5880
Res, 118K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5880
RES, 118K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 118K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 118K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4443 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4443
Res, 118K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4443
RES, 118K, 1%, 0.1W, THIN FILM, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 118K, 1%, 0.1W, THIN FILM, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 118K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4444 - Newark, An Avnet Company
Chicago, IL, United States
Res, 118K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4444
Res, 118K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4444
RES, 118K, 1%, 0.1W, THIN FILM, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 118K, 1%, 0.1W, THIN FILM, 0603; Resistance:118kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07118KL 13-RT0603FRE07118KLTR-ND 46AK5880 49AK4443
Product Name RES 118K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 118K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 118K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 118000 ohms 118000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Surface Mount Resistors - 1-2176094-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 147000 ohms
View Details
3 suppliers