Yageo USA RES 115K OHM 1/10W 1% SMD 0603 RT0603FRE07115KL

Description
RES 115Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 115Kohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 115K OHM 1/10W 1% SMD 0603 - RT0603FRE07115KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 115K OHM 1/10W 1% SMD 0603
RT0603FRE07115KL
RES 115K OHM 1/10W 1% SMD 0603 RT0603FRE07115KL
RES 115Kohm 1/10W 1% SMD 0603

RES 115Kohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07115KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07115KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07115KLTR-ND
115 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

115 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07115KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07115KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07115KLCT-ND
115 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

115 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07115KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07115KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07115KLDKR-ND
115 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

115 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 115K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5879 - Newark, An Avnet Company
Chicago, IL, United States
Res, 115K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5879
Res, 115K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5879
RES, 115K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 115K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE07115KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07115KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07115KL
RES SMD 115K OHM 1% 1/10W 0603

RES SMD 115K OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07115KL 13-RT0603FRE07115KLTR-ND 46AK5879 RT0603FRE07115KL
Product Name RES 115K OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 115K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 (1608 Metric)
Resistance Range 115000 ohms 115000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Surface Mount Resistors - 2567779P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details