Yageo USA RES 110 OHM 1/10W 1% SMD 0603 RT0603FRE07110RL

Description
RES 110ohm 1/10W 1% SMD 0603
Request a Quote Datasheet
Description
RES 110ohm 1/10W 1% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 110 OHM 1/10W 1% SMD 0603 - RT0603FRE07110RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 110 OHM 1/10W 1% SMD 0603
RT0603FRE07110RL
RES 110 OHM 1/10W 1% SMD 0603 RT0603FRE07110RL
RES 110ohm 1/10W 1% SMD 0603

RES 110ohm 1/10W 1% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07110RLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07110RLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07110RLDKR-ND
110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07110RLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07110RLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07110RLCT-ND
110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07110RLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07110RLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07110RLTR-ND
110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 110R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5878 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5878
Res, 110R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5878
RES, 110R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 110R, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 110R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8305 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8305
Res, 110R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8305
RES, 110R, 1%, 0.1W, THIN FILM, 0603; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 110R, 1%, 0.1W, THIN FILM, 0603; Resistance:110ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603FRE07110RL 13-RT0603FRE07110RLDKR-ND 46AK5878 58AK8305
Product Name RES 110 OHM 1/10W 1% SMD 0603 Chip Resistor - Surface Mount Res, 110R, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 110R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 110 ohms 110 ohms 110 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1260415 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD4323FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details