Yageo USA Thin Film Resistors - SMD 1/10W 110K ohm 1% 50ppm RT0603FRE07110KL

Description
Thin Film Resistors - SMD 1/10W 110Kohm 1% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 110Kohm 1% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 110K ohm 1% 50ppm - RT0603FRE07110KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 110K ohm 1% 50ppm
RT0603FRE07110KL
Thin Film Resistors - SMD 1/10W 110K ohm 1% 50ppm RT0603FRE07110KL
Thin Film Resistors - SMD 1/10W 110Kohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 110Kohm 1% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603FRE07110KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07110KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRE07110KLCT-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07110KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07110KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07110KLTR-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRE07110KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRE07110KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRE07110KLDKR-ND
110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

110 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRE07110KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE07110KL
Resistors - Chip Resistor - Surface Mount RT0603FRE07110KL
RES SMD 110K OHM 1% 1/10W 0603

RES SMD 110K OHM 1% 1/10W 0603

Supplier's Site
Res, 110K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4594 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4594
Res, 110K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4594
RES, 110K, 1%, 0.1W, THIN FILM, 0603; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 110K, 1%, 0.1W, THIN FILM, 0603; Resistance:110kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 110K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5877 - Newark, An Avnet Company
Chicago, IL, United States
Res, 110K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5877
Res, 110K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5877
RES, 110K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 110K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number RT0603FRE07110KL 13-RT0603FRE07110KLCT-ND RT0603FRE07110KL 59AK4594 46AK5877
Product Name Thin Film Resistors - SMD 1/10W 110K ohm 1% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 110K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 110K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric] 0603
Resistance Range 110000 ohms 110000 ohms 110000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 2019-CF1/4CT52R163JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details