Yageo USA Chip Resistor - Surface Mount RT0603FRE0710RL

Description
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - YAG3351CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3351CT-ND
Chip Resistor - Surface Mount YAG3351CT-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3351TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3351TR-ND
Chip Resistor - Surface Mount YAG3351TR-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG3351DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG3351DKR-ND
Chip Resistor - Surface Mount YAG3351DKR-ND
10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Surface Mount Resistors - 1985469 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985469
Surface Mount Resistors 1985469
Yageo RT0603FRE0710RL

Yageo RT0603FRE0710RL

Supplier's Site
Surface Mount Resistors - 1985469P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985469P
Surface Mount Resistors 1985469P
Yageo RT0603FRE0710RL

Yageo RT0603FRE0710RL

Supplier's Site
Surface Mount Resistors - 1985468 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985468
Surface Mount Resistors 1985468
Yageo RT0603FRE0710RL

Yageo RT0603FRE0710RL

Supplier's Site
YageoThin Film Resistors - SMD 1/10W 10 ohm 1% 50ppm - RT0603FRE0710RL - ASAP Semiconductor LLC
Anaheim, CA, United States
YageoThin Film Resistors - SMD 1/10W 10 ohm 1% 50ppm
RT0603FRE0710RL
YageoThin Film Resistors - SMD 1/10W 10 ohm 1% 50ppm RT0603FRE0710RL
YageoThin Film Resistors - SMD 1/10W 10ohm 1% 50ppm

YageoThin Film Resistors - SMD 1/10W 10ohm 1% 50ppm

Supplier's Site
SMD 0.1W 10ohm 75V Resistor - 52-RT0603FRE0710RL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10ohm 75V Resistor
52-RT0603FRE0710RL
SMD 0.1W 10ohm 75V Resistor 52-RT0603FRE0710RL
Fixed Resistor, Thin Film, 0.1W, 10ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0710RL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 10ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE0710RL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0710RL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Surface Mount Chip Resistor, Thin Film, Rt Series, 10 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo - 62M2418 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Chip Resistor, Thin Film, Rt Series, 10 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo
62M2418
Surface Mount Chip Resistor, Thin Film, Rt Series, 10 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo 62M2418
Surface Mount Chip Resistor, Thin Film, RT Series, 10 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Surface Mount Chip Resistor, Thin Film, RT Series, 10 ohm, 100 mW, 1%, 75 V, 0603 [1608 Metric] RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4440 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4440
Res, 10R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4440
RES, 10R, 1%, 0.1W, THIN FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10R, 1%, 0.1W, THIN FILM, 0603; Resistance:10ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
RES SMD 10 OHM 1% 1/10W 0603 - 898-RT0603FRE0710RL - Utmel Electronic Limited
Hong Kong, China
RES SMD 10 OHM 1% 1/10W 0603
898-RT0603FRE0710RL
RES SMD 10 OHM 1% 1/10W 0603 898-RT0603FRE0710RL
RES SMD 10 OHM 1% 1/10W 0603

RES SMD 10 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. ASAP Semiconductor LLC ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors
Product Number YAG3351CT-ND 1985469 1985469P RT0603FRE0710RL 52-RT0603FRE0710RL 62M2418 49AK4440 898-RT0603FRE0710RL
Product Name Chip Resistor - Surface Mount Surface Mount Resistors Surface Mount Resistors YageoThin Film Resistors - SMD 1/10W 10 ohm 1% 50ppm SMD 0.1W 10ohm 75V Resistor Surface Mount Chip Resistor, Thin Film, Rt Series, 10 Ohm, 100 Mw, 1%, 75 V, 0603 [1608 Metric] Rohs Compliant Yageo Res, 10R, 1%, 0.1W, Thin Film, 0603; Resistance Yageo RES SMD 10 OHM 1% 1/10W 0603
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin film Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 Surface Mount Technology (SMT / SMD) Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-1614895-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9720 ohms
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details