Yageo USA Chip Resistor - Surface Mount RT0603FRE0710R7L

Description
10.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - RT0603FRE0710R7L-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
RT0603FRE0710R7L-ND
Chip Resistor - Surface Mount RT0603FRE0710R7L-ND
10.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10.7 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Thin Film Resistors - SMD 1/10W 10.7 ohm 1% 50ppm - RT0603FRE0710R7L - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 10.7 ohm 1% 50ppm
RT0603FRE0710R7L
Thin Film Resistors - SMD 1/10W 10.7 ohm 1% 50ppm RT0603FRE0710R7L
Thin Film Resistors - SMD 1/10W 10.7ohm 1% 50ppm

Thin Film Resistors - SMD 1/10W 10.7ohm 1% 50ppm

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603FRE0710R7L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRE0710R7L
Resistors - Chip Resistor - Surface Mount RT0603FRE0710R7L
RES SMD 10.7 OHM 1% 1/10W 0603

RES SMD 10.7 OHM 1% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603FRE0710R7L-ND RT0603FRE0710R7L RT0603FRE0710R7L
Product Name Chip Resistor - Surface Mount Thin Film Resistors - SMD 1/10W 10.7 ohm 1% 50ppm Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD) 0603; 0603 (1608 Metric)
Resistance Range 10.7 ohms 10.7 ohms 10.7 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details