Yageo USA Surface Mount Resistors RT0603FRE0710KL

Description
Yageo RT0603FRE0710KL
Request a Quote Datasheet
Description
Yageo RT0603FRE0710KL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Surface Mount Resistors - 1985467 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985467
Surface Mount Resistors 1985467
Yageo RT0603FRE0710KL

Yageo RT0603FRE0710KL

Supplier's Site
Surface Mount Resistors - 1985467P - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985467P
Surface Mount Resistors 1985467P
Yageo RT0603FRE0710KL

Yageo RT0603FRE0710KL

Supplier's Site
Surface Mount Resistors - 1985466 - RS Components, Ltd.
Corby, Northants, United Kingdom
Surface Mount Resistors
1985466
Surface Mount Resistors 1985466
Yageo RT0603FRE0710KL

Yageo RT0603FRE0710KL

Supplier's Site
Chip Resistor - Surface Mount - YAG2321CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2321CT-ND
Chip Resistor - Surface Mount YAG2321CT-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2321DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2321DKR-ND
Chip Resistor - Surface Mount YAG2321DKR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - YAG2321TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
YAG2321TR-ND
Chip Resistor - Surface Mount YAG2321TR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 10.0K OHM 1/10W 1% SMD 0603 - RT0603FRE0710KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10.0K OHM 1/10W 1% SMD 0603
RT0603FRE0710KL
RES 10.0K OHM 1/10W 1% SMD 0603 RT0603FRE0710KL
RES 10.0Kohm 1/10W 1% SMD 0603

RES 10.0Kohm 1/10W 1% SMD 0603

Supplier's Site
Laguna Hills, CA, United States
Resistors - Chip Resistor - Surface Mount
1111912-RT0603FRE0710KL
Resistors - Chip Resistor - Surface Mount 1111912-RT0603FRE0710KL
Win Source Part Number: 1111912-RT0603FRE071 0KL Category: Resistors>Chip Resistor - Surface Mount Series: RT Package: Tape & Reel Height - Seated (Max): 0.022" (0.55mm) Standard Package: 5,000 Tolerance: ±1% Temperature Coefficient: ±50ppm/°C Power (Watts): 0.1W, 1/10W Composition: Thin Film Number of Terminations: 2 Resistance: 10 kOhms Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 Temperature Range - Operating: -55°C ~ 155°C Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm) ECCN: EAR99 Fake Threat In the Open Market: 73 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8533.21.0030 Mfr: YAGEO Other Names: RT0603FRE0710KL-ND,Y AG2321TR,YAG2321CT,Y AG2321DKR

Win Source Part Number: 1111912-RT0603FRE0710KL
Category: Resistors>Chip Resistor - Surface Mount
Series: RT
Package: Tape & Reel
Height - Seated (Max): 0.022" (0.55mm)
Standard Package: 5,000
Tolerance: ±1%
Temperature Coefficient: ±50ppm/°C
Power (Watts): 0.1W, 1/10W
Composition: Thin Film
Number of Terminations: 2
Resistance: 10 kOhms
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 155°C
Dimension: 0.063" L x 0.031" W (1.60mm x 0.80mm)
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8533.21.0030
Mfr: YAGEO
Other Names: RT0603FRE0710KL-ND,YAG2321TR,YAG2321CT,YAG2321DKR

Buy Now Datasheet
SMD 0.1W 10000ohm 75V Resistor - 52-RT0603FRE0710KL - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 0.1W 10000ohm 75V Resistor
52-RT0603FRE0710KL
SMD 0.1W 10000ohm 75V Resistor 52-RT0603FRE0710KL
Fixed Resistor, Thin Film, 0.1W, 10000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0710KL can be used for catalog matching and distributor lookup.

Fixed Resistor, Thin Film, 0.1W, 10000ohm, 75V, 1% +/-Tol, 50ppm/Cel, Surface Mount, 0603, CHIP Product overview: RT0603FRE0710KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 0.1W, 10000ohm, 75V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.1W, 10000ohm, 75V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603FRE0710KL can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Res, Thin Film, 10K, 1%, 0.1W, 0603; Resistance Yageo - 62M2415 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thin Film, 10K, 1%, 0.1W, 0603; Resistance Yageo
62M2415
Res, Thin Film, 10K, 1%, 0.1W, 0603; Resistance Yageo 62M2415
RES, THIN FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:RT Series RoHS Compliant: Yes

RES, THIN FILM, 10K, 1%, 0.1W, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:General Purpose; Product Range:RT Series RoHS Compliant: Yes

Supplier's Site
Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4439 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4439
Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4439
RES, 10K, 1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - RT0603FRE0710KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603FRE0710KL
Chip Resistor - Surface Mount RT0603FRE0710KL
RES SMD 10K OHM 1% 1/10W 0603

RES SMD 10K OHM 1% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ASAP Semiconductor LLC Win Source Electronics ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 1985467 1985467P YAG2321CT-ND RT0603FRE0710KL 1111912-RT0603FRE0710KL 52-RT0603FRE0710KL 62M2415 49AK4439 RT0603FRE0710KL
Product Name Surface Mount Resistors Surface Mount Resistors Chip Resistor - Surface Mount RES 10.0K OHM 1/10W 1% SMD 0603 Resistors - Chip Resistor - Surface Mount SMD 0.1W 10000ohm 75V Resistor Res, Thin Film, 10K, 1%, 0.1W, 0603; Resistance Yageo Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount
Technology / Construction Thin film Thin Film (Chip); Thin Film Thin Film (Chip) MetalFilm; Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m) Surface Mount Technology (SMT / SMD); 0603; 0603 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 [1608 Metric]
Standards and Certifications RoHS RoHS RoHS RoHS
Resistance Range 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms 10000 ohms
Power Rating 0.0500 watts 0.1000 watts 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623711-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4.7 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 1363285 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD514GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details