Yageo USA Chip Resistor - Surface Mount RT0603FRD0749R9L

Description
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRD0749R9LDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD0749R9LDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRD0749R9LDKR-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD0749R9LTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD0749R9LTR-ND
Chip Resistor - Surface Mount 13-RT0603FRD0749R9LTR-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD0749R9LCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD0749R9LCT-ND
Chip Resistor - Surface Mount 13-RT0603FRD0749R9LCT-ND
49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 Ohms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 49R9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6355 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6355
Res, 49R9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6355
RES, 49R9, 1%, 0.1W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 1%, 0.1W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 49R9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2468 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2468
Res, 49R9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2468
RES, 49R9, 1%, 0.1W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49R9, 1%, 0.1W, THIN FILM, 0603; Resistance:49.9ohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 49R9, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5869 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49R9, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5869
Res, 49R9, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5869
RES, 49R9, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 49R9, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRD0749R9LDKR-ND 58AK6355 46AK5869
Product Name Chip Resistor - Surface Mount Res, 49R9, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 49R9, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 49.9 ohms 49.9 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details