Yageo USA Chip Resistor - Surface Mount RT0603FRD072KL

Description
RES SMD 2K OHM 1% 1/10W 0603
Request a Quote Datasheet
Description
RES SMD 2K OHM 1% 1/10W 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRD072KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD072KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRD072KLCT-ND
RES SMD 2K OHM 1% 1/10W 0603

RES SMD 2K OHM 1% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD072KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD072KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRD072KLTR-ND
2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

2 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD072KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD072KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRD072KLDKR-ND
RES SMD 2K OHM 1% 1/10W 0603

RES SMD 2K OHM 1% 1/10W 0603

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603FRD072KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603FRD072KL
Resistors - Chip Resistor - Surface Mount RT0603FRD072KL
RES SMD 2K OHM 1% 1/10W 0603

RES SMD 2K OHM 1% 1/10W 0603

Supplier's Site
Res, 2K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3911 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3911
Res, 2K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3911
RES, 2K, 1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 2K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4589 - Newark, An Avnet Company
Chicago, IL, United States
Res, 2K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4589
Res, 2K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4589
RES, 2K, 1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 2K, 1%, 0.1W, THIN FILM, 0603; Resistance:2kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res Thin Film 0603 2K Ohm 1% 1/10W 25ppm/C Molded SMD SMD Paper T/R - 898-RT0603FRD072KL - Utmel Electronic Limited
Hong Kong, China
Res Thin Film 0603 2K Ohm 1% 1/10W 25ppm/C Molded SMD SMD Paper T/R
898-RT0603FRD072KL
Res Thin Film 0603 2K Ohm 1% 1/10W 25ppm/C Molded SMD SMD Paper T/R 898-RT0603FRD072KL
Res Thin Film 0603 2K Ohm 1% 1/10W 25ppm/C Molded SMD SMD Paper T/R

Res Thin Film 0603 2K Ohm 1% 1/10W 25ppm/C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 13-RT0603FRD072KLCT-ND RT0603FRD072KL 58AK3911 898-RT0603FRD072KL
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 2K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo Res Thin Film 0603 2K Ohm 1% 1/10W 25ppm/C Molded SMD SMD Paper T/R
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip); Thin Film
Mounting / Packaging 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 2.5W Resistor - 52-CMS-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details