Yageo USA Chip Resistor - Surface Mount RT0603FRD071ML

Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRD071MLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD071MLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRD071MLTR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD071MLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD071MLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRD071MLCT-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD071MLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD071MLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRD071MLDKR-ND
1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

1 MOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES SMD 1M OHM 1% 1/10W 0603 - 898-RT0603FRD071ML - Utmel Electronic Limited
Hong Kong, China
RES SMD 1M OHM 1% 1/10W 0603
898-RT0603FRD071ML
RES SMD 1M OHM 1% 1/10W 0603 898-RT0603FRD071ML
RES SMD 1M OHM 1% 1/10W 0603

RES SMD 1M OHM 1% 1/10W 0603

Supplier's Site
Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4427 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4427
Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4427
RES, 1M, 1%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 1%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4426
Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4426
RES, 1M, 1%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 1M, 1%, 0.1W, THIN FILM, 0603; Resistance:1Mohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRD071MLTR-ND 898-RT0603FRD071ML 49AK4427
Product Name Chip Resistor - Surface Mount RES SMD 1M OHM 1% 1/10W 0603 Res, 1M, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580284 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details