Yageo USA Chip Resistor - Surface Mount RT0603FRD0710KL

Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRD0710KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD0710KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRD0710KLTR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD0710KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD0710KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRD0710KLDKR-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD0710KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD0710KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRD0710KLCT-ND
10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

10 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 10K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 30AK7383 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
30AK7383
Res, 10K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 30AK7383
RES, 10K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 10K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4428
Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4428
RES, 10K, 1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4429 - Newark, An Avnet Company
Chicago, IL, United States
Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4429
Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4429
RES, 10K, 1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 10K, 1%, 0.1W, THIN FILM, 0603; Resistance:10kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRD0710KLTR-ND 30AK7383 49AK4428
Product Name Chip Resistor - Surface Mount Res, 10K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 10K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1676247-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200 ohms
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details