Yageo USA Chip Resistor - Surface Mount RT0603FRD07100KL

Description
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 13-RT0603FRD07100KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD07100KLTR-ND
Chip Resistor - Surface Mount 13-RT0603FRD07100KLTR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD07100KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD07100KLCT-ND
Chip Resistor - Surface Mount 13-RT0603FRD07100KLCT-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603FRD07100KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603FRD07100KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603FRD07100KLDKR-ND
100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

100 kOhms ±1% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 100K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 30AK7384 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
30AK7384
Res, 100K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 30AK7384
RES, 100K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 100K, 1%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4588 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4588
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4588
RES, 100K, 1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3910 - Newark, An Avnet Company
Chicago, IL, United States
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3910
Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3910
RES, 100K, 1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 100K, 1%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 1%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 13-RT0603FRD07100KLTR-ND 30AK7384 59AK4588
Product Name Chip Resistor - Surface Mount Res, 100K, 1%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 100K, 1%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603 0603; 0603 [1608 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1614895-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9180 ohms
View Details
3 suppliers
Surface Mount Resistors - 2573309 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 680 ohms
View Details
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - RF FETs, MOSFETs -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1182FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details