RES 976 OHM 1% 1/10W 0603
RES 976 OHM 1% 1/10W 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | 13-RT0603FRC07976RL-ND | RT0603FRC07976RL |
| Product Name | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Configuration | Single Resistor | |
| Category / Application | General Use | |
| Technology / Construction | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603; 0603 (1608 Metric) |
| Resistance Range | 976 ohms | 976 ohms |