100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
100 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
RES 100K OHM 0.5% 1/10W 0603 Product overview: RT0603DRE10100KL from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE10100KL can be used for catalog matching and distributor lookup.
RES 100K OHM 0.5% 1/10W 0603
RES, 100K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES
RES, 100K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
RES, 100K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:100kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 13-RT0603DRE10100KLTR-ND | 52-RT0603DRE10100KL | RT0603DRE10100KL | 46AK5865 | 49AK4423 |
| Product Name | Chip Resistor - Surface Mount | 10W Resistor | Resistors - Chip Resistor - Surface Mount | Res, 100K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo | Res, 100K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | Precision Resistor | |||
| Technology / Construction | Thin Film (Chip) | Thin Film | Thin Film (Chip) | Thin Film (Chip) | Thin Film (Chip) |
| Mounting / Packaging | 0603; 0603 | 0603 (1608 Metric) | 0603; 0603 (1608 Metric) | 0603 | 0603; 0603 [1608 Metric] |
| Tolerance | 0.5000 +/- % | 0.5000 +/- % | 0.5000 +/- % |