Yageo USA RES 9.10K OHM 1/10W .5% SMD 0603 RT0603DRE079K1L

Description
RES 9.10Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 9.10Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 9.10K OHM 1/10W .5% SMD 0603 - RT0603DRE079K1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 9.10K OHM 1/10W .5% SMD 0603
RT0603DRE079K1L
RES 9.10K OHM 1/10W .5% SMD 0603 RT0603DRE079K1L
RES 9.10Kohm 1/10W .5% SMD 0603

RES 9.10Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2690-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2690-1-ND
Chip Resistor - Surface Mount 311-2690-1-ND
9.1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2690-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2690-6-ND
Chip Resistor - Surface Mount 311-2690-6-ND
9.1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2690-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2690-2-ND
Chip Resistor - Surface Mount 311-2690-2-ND
9.1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

9.1 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE079K1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE079K1L
Resistors - Chip Resistor - Surface Mount RT0603DRE079K1L
RES SMD 9.1K OHM 0.5% 1/10W 0603

RES SMD 9.1K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE079K1L 311-2690-1-ND RT0603DRE079K1L
Product Name RES 9.10K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 9100 ohms 9100 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Chassis Mount Resistors - 1311263 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details