Yageo USA RES 91.0K OHM 1/10W .5% SMD 0603 RT0603DRE0791KL

Description
RES 91.0Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 91.0Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 91.0K OHM 1/10W .5% SMD 0603 - RT0603DRE0791KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 91.0K OHM 1/10W .5% SMD 0603
RT0603DRE0791KL
RES 91.0K OHM 1/10W .5% SMD 0603 RT0603DRE0791KL
RES 91.0Kohm 1/10W .5% SMD 0603

RES 91.0Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 13-RT0603DRE0791KLCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE0791KLCT-ND
Chip Resistor - Surface Mount 13-RT0603DRE0791KLCT-ND
RES SMD 91K OHM 0.5% 1/10W 0603

RES SMD 91K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE0791KLDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE0791KLDKR-ND
Chip Resistor - Surface Mount 13-RT0603DRE0791KLDKR-ND
RES SMD 91K OHM 0.5% 1/10W 0603

RES SMD 91K OHM 0.5% 1/10W 0603

Buy Now Datasheet
Chip Resistor - Surface Mount - 13-RT0603DRE0791KLTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
13-RT0603DRE0791KLTR-ND
Chip Resistor - Surface Mount 13-RT0603DRE0791KLTR-ND
91 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

91 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0791KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0791KL
Resistors - Chip Resistor - Surface Mount RT0603DRE0791KL
RES SMD 91K OHM 0.5% 1/10W 0603

RES SMD 91K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE0791KL 13-RT0603DRE0791KLCT-ND RT0603DRE0791KL
Product Name RES 91.0K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 91000 ohms 91000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1676252-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R680GTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details