Yageo USA RES 68.1 OHM 1/10W .5% SMD 0603 RT0603DRE0768R1L

Description
RES 68.1ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 68.1ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 1/10W .5% SMD 0603 - RT0603DRE0768R1L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 1/10W .5% SMD 0603
RT0603DRE0768R1L
RES 68.1 OHM 1/10W .5% SMD 0603 RT0603DRE0768R1L
RES 68.1ohm 1/10W .5% SMD 0603

RES 68.1ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2651-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2651-2-ND
Chip Resistor - Surface Mount 311-2651-2-ND
68.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2651-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2651-6-ND
Chip Resistor - Surface Mount 311-2651-6-ND
68.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2651-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2651-1-ND
Chip Resistor - Surface Mount 311-2651-1-ND
68.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

68.1 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRE0768R1L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE0768R1L
Chip Resistor - Surface Mount RT0603DRE0768R1L
RES SMD 68.1 OHM 0.5% 1/10W 0603

RES SMD 68.1 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0768R1L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0768R1L
Resistors - Chip Resistor - Surface Mount RT0603DRE0768R1L
RES SMD 68.1 OHM 0.5% 1/10W 0603

RES SMD 68.1 OHM 0.5% 1/10W 0603

Supplier's Site
Res, 68R1, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2463 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2463
Res, 68R1, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2463
RES, 68R1, 0.5%, 0.1W, THIN FILM, 0603; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 68R1, 0.5%, 0.1W, THIN FILM, 0603; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 68R1, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4584 - Newark, An Avnet Company
Chicago, IL, United States
Res, 68R1, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4584
Res, 68R1, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4584
RES, 68R1, 0.5%, 0.1W, THIN FILM, 0603; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 68R1, 0.5%, 0.1W, THIN FILM, 0603; Resistance:68.1ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603DRE0768R1L 311-2651-2-ND RT0603DRE0768R1L RT0603DRE0768R1L 59AK2463
Product Name RES 68.1 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 68R1, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R271JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details