Yageo USA RES 680 OHM 1/10W .5% SMD 0603 RT0603DRE07680RL

Description
RES 680ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 680ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 680 OHM 1/10W .5% SMD 0603 - RT0603DRE07680RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 680 OHM 1/10W .5% SMD 0603
RT0603DRE07680RL
RES 680 OHM 1/10W .5% SMD 0603 RT0603DRE07680RL
RES 680ohm 1/10W .5% SMD 0603

RES 680ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2648-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2648-6-ND
Chip Resistor - Surface Mount 311-2648-6-ND
680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2648-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2648-2-ND
Chip Resistor - Surface Mount 311-2648-2-ND
680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2648-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2648-1-ND
Chip Resistor - Surface Mount 311-2648-1-ND
680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

680 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 680R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3906 - Newark, An Avnet Company
Chicago, IL, United States
Res, 680R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3906
Res, 680R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3906
RES, 680R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 680R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:680ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07680RL 311-2648-6-ND 58AK3906
Product Name RES 680 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 680R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 680 ohms 680 ohms 680 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2-1614966-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Surface Mount Resistors - 2567819 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R511JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details