Yageo USA RES 620 OHM 1/10W .5% SMD 0603 RT0603DRE07620RL

Description
RES 620ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 620ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 620 OHM 1/10W .5% SMD 0603 - RT0603DRE07620RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 620 OHM 1/10W .5% SMD 0603
RT0603DRE07620RL
RES 620 OHM 1/10W .5% SMD 0603 RT0603DRE07620RL
RES 620ohm 1/10W .5% SMD 0603

RES 620ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2642-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2642-1-ND
Chip Resistor - Surface Mount 311-2642-1-ND
620 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

620 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2642-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2642-2-ND
Chip Resistor - Surface Mount 311-2642-2-ND
620 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

620 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2642-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2642-6-ND
Chip Resistor - Surface Mount 311-2642-6-ND
620 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

620 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 620R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6683 - Newark, An Avnet Company
Chicago, IL, United States
Res, 620R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6683
Res, 620R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6683
RES, 620R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 620R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:620ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07620RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07620RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07620RL
RES SMD 620 OHM 0.5% 1/10W 0603

RES SMD 620 OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRE07620RL 311-2642-1-ND 59AK6683 RT0603DRE07620RL
Product Name RES 620 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 620R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 620 ohms 620 ohms 620 ohms 620 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-9 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1000 ohms
View Details
3 suppliers
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD304GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details