Yageo USA RES 61.9K OHM 1/10W .5% SMD 0603 RT0603DRE0761K9L

Description
RES 61.9Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 61.9Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 61.9K OHM 1/10W .5% SMD 0603 - RT0603DRE0761K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 61.9K OHM 1/10W .5% SMD 0603
RT0603DRE0761K9L
RES 61.9K OHM 1/10W .5% SMD 0603 RT0603DRE0761K9L
RES 61.9Kohm 1/10W .5% SMD 0603

RES 61.9Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2641-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2641-1-ND
Chip Resistor - Surface Mount 311-2641-1-ND
61.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

61.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2641-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2641-6-ND
Chip Resistor - Surface Mount 311-2641-6-ND
61.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

61.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2641-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2641-2-ND
Chip Resistor - Surface Mount 311-2641-2-ND
61.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

61.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0761K9L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0761K9L
Resistors - Chip Resistor - Surface Mount RT0603DRE0761K9L
RES SMD 61.9KOHM 0.5% 1/10W 0603

RES SMD 61.9KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE0761K9L 311-2641-1-ND RT0603DRE0761K9L
Product Name RES 61.9K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 61900 ohms 61900 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C152J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details