Yageo USA Thin Film Resistors - SMD 1/10W 604K ohm .5% 50ppm RT0603DRE07604KL

Description
Thin Film Resistors - SMD 1/10W 604Kohm .5% 50ppm
Request a Quote Datasheet
Description
Thin Film Resistors - SMD 1/10W 604Kohm .5% 50ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thin Film Resistors - SMD 1/10W 604K ohm .5% 50ppm - RT0603DRE07604KL - ASAP Semiconductor LLC
Anaheim, CA, United States
Thin Film Resistors - SMD 1/10W 604K ohm .5% 50ppm
RT0603DRE07604KL
Thin Film Resistors - SMD 1/10W 604K ohm .5% 50ppm RT0603DRE07604KL
Thin Film Resistors - SMD 1/10W 604Kohm .5% 50ppm

Thin Film Resistors - SMD 1/10W 604Kohm .5% 50ppm

Supplier's Site
Chip Resistor - Surface Mount - 311-2639-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2639-2-ND
Chip Resistor - Surface Mount 311-2639-2-ND
604 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

604 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2639-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2639-1-ND
Chip Resistor - Surface Mount 311-2639-1-ND
604 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

604 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2639-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2639-6-ND
Chip Resistor - Surface Mount 311-2639-6-ND
604 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

604 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07604KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07604KL
Resistors - Chip Resistor - Surface Mount RT0603DRE07604KL
RES SMD 604K OHM 0.5% 1/10W 0603

RES SMD 604K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors
Product Number RT0603DRE07604KL 311-2639-2-ND RT0603DRE07604KL
Product Name Thin Film Resistors - SMD 1/10W 604K ohm .5% 50ppm Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0603; 0603 0603; 0603 (1608 Metric)
Resistance Range 604000 ohms 604000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Temperature Coefficient 50 ±ppm/°C 50 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD2052FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details