Yageo USA Chip Resistor - Surface Mount RT0603DRE075K17L

Description
5.17 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
5.17 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2631-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2631-1-ND
Chip Resistor - Surface Mount 311-2631-1-ND
5.17 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.17 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2631-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2631-6-ND
Chip Resistor - Surface Mount 311-2631-6-ND
5.17 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.17 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2631-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2631-2-ND
Chip Resistor - Surface Mount 311-2631-2-ND
5.17 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

5.17 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 5K17, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0428 - Newark, An Avnet Company
Chicago, IL, United States
Res, 5K17, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0428
Res, 5K17, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0428
RES, 5K17, 0.5%, 0.1W, THIN FILM, 0603; Resistance:5.17kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 5K17, 0.5%, 0.1W, THIN FILM, 0603; Resistance:5.17kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRE075K17L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE075K17L
Chip Resistor - Surface Mount RT0603DRE075K17L
RES SMD 5.17KOHM 0.5% 1/10W 0603

RES SMD 5.17KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE075K17L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE075K17L
Resistors - Chip Resistor - Surface Mount RT0603DRE075K17L
RES SMD 5.17KOHM 0.5% 1/10W 0603

RES SMD 5.17KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company ODG (Origin Data Global) Acme Chip Technology Co., Limited
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 311-2631-1-ND 59AK0428 RT0603DRE075K17L RT0603DRE075K17L
Product Name Chip Resistor - Surface Mount Res, 5K17, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614349-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.2 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD755GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details