Yageo USA Chip Resistor - Surface Mount RT0603DRE0756RL

Description
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2624-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2624-6-ND
Chip Resistor - Surface Mount 311-2624-6-ND
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2624-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2624-2-ND
Chip Resistor - Surface Mount 311-2624-2-ND
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2624-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2624-1-ND
Chip Resistor - Surface Mount 311-2624-1-ND
56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

56 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 56.0 OHM 1/10W .5% SMD 0603 - RT0603DRE0756RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0 OHM 1/10W .5% SMD 0603
RT0603DRE0756RL
RES 56.0 OHM 1/10W .5% SMD 0603 RT0603DRE0756RL
RES 56.0ohm 1/10W .5% SMD 0603

RES 56.0ohm 1/10W .5% SMD 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 311-2624-6-ND RT0603DRE0756RL
Product Name Chip Resistor - Surface Mount RES 56.0 OHM 1/10W .5% SMD 0603
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603
Resistance Range 56 ohms 56 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Surface Mount Resistors - 2567793P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
View Details
0.0003 OHM 10W Resistor - 52-BVE-M-R0003-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 3.00E-4 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers