Yageo USA RES 4.32K OHM 1/10W .5% SMD 0603 RT0603DRE074K32L

Description
RES 4.32Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 4.32Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.32K OHM 1/10W .5% SMD 0603 - RT0603DRE074K32L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/10W .5% SMD 0603
RT0603DRE074K32L
RES 4.32K OHM 1/10W .5% SMD 0603 RT0603DRE074K32L
RES 4.32Kohm 1/10W .5% SMD 0603

RES 4.32Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2601-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2601-1-ND
Chip Resistor - Surface Mount 311-2601-1-ND
4.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2601-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2601-2-ND
Chip Resistor - Surface Mount 311-2601-2-ND
4.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2601-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2601-6-ND
Chip Resistor - Surface Mount 311-2601-6-ND
4.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

4.32 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 4K32, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4580 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4580
Res, 4K32, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4580
RES, 4K32, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K32, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 4K32, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK0426 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K32, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK0426
Res, 4K32, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK0426
RES, 4K32, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 4K32, 0.5%, 0.1W, THIN FILM, 0603; Resistance:4.32kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE074K32L - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE074K32L
Resistors - Chip Resistor - Surface Mount RT0603DRE074K32L
RES SMD 4.32KOHM 0.5% 1/10W 0603

RES SMD 4.32KOHM 0.5% 1/10W 0603

Supplier's Site
Chip Resistor - Surface Mount - RT0603DRE074K32L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE074K32L
Chip Resistor - Surface Mount RT0603DRE074K32L
RES SMD 4.32KOHM 0.5% 1/10W 0603

RES SMD 4.32KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number RT0603DRE074K32L 311-2601-1-ND 59AK4580 RT0603DRE074K32L RT0603DRE074K32L
Product Name RES 4.32K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 4K32, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 4320 ohms 4320 ohms 4320 ohms 4320 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2176092-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 715 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4CT52R362JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details