Yageo USA SMD 49.9KOHM 10W Resistor RT0603DRE0749K9L

Description
RES SMD 49.9KOHM 0.5% 1/10W 0603 Product overview: RT0603DRE0749K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE0749K9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
RES SMD 49.9KOHM 0.5% 1/10W 0603 Product overview: RT0603DRE0749K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE0749K9L can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SMD 49.9KOHM 10W Resistor - 52-RT0603DRE0749K9L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 49.9KOHM 10W Resistor
52-RT0603DRE0749K9L
SMD 49.9KOHM 10W Resistor 52-RT0603DRE0749K9L
RES SMD 49.9KOHM 0.5% 1/10W 0603 Product overview: RT0603DRE0749K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE0749K9L can be used for catalog matching and distributor lookup.

RES SMD 49.9KOHM 0.5% 1/10W 0603 Product overview: RT0603DRE0749K9L from YAGEO is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 49.9KOHM, 10W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 49.9KOHM, 10W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-RT0603DRE0749K9L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 311-2597-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2597-1-ND
Chip Resistor - Surface Mount 311-2597-1-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2597-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2597-2-ND
Chip Resistor - Surface Mount 311-2597-2-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2597-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2597-6-ND
Chip Resistor - Surface Mount 311-2597-6-ND
49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

49.9 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 49.9K OHM 1/10W .5% SMD 0603 - RT0603DRE0749K9L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 49.9K OHM 1/10W .5% SMD 0603
RT0603DRE0749K9L
RES 49.9K OHM 1/10W .5% SMD 0603 RT0603DRE0749K9L
RES 49.9Kohm 1/10W .5% SMD 0603

RES 49.9Kohm 1/10W .5% SMD 0603

Supplier's Site
Res, 49K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 49AK4412 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
49AK4412
Res, 49K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 49AK4412
RES, 49K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 49K9, 0.5%, 0.1W, THIN FILM, 0603; Resistance:49.9kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site
Res, 49K9, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5853 - Newark, An Avnet Company
Chicago, IL, United States
Res, 49K9, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5853
Res, 49K9, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5853
RES, 49K9, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 49K9, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 52-RT0603DRE0749K9L 311-2597-1-ND RT0603DRE0749K9L 49AK4412 46AK5853
Product Name SMD 49.9KOHM 10W Resistor Chip Resistor - Surface Mount RES 49.9K OHM 1/10W .5% SMD 0603 Res, 49K9, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Res, 49K9, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
Technology / Construction Thin Film Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603 (1608 Metric) 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603
Resistance Range 49900 ohms 49900 ohms 49900 ohms
Power Rating 0.1000 watts 0.1000 watts 10 watts 0.1000 watts
Operating DC Voltage 75 volts
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details