Yageo USA RES 470 OHM 1/10W .5% SMD 0603 RT0603DRE07470RL

Description
RES 470ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 470ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 470 OHM 1/10W .5% SMD 0603 - RT0603DRE07470RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 470 OHM 1/10W .5% SMD 0603
RT0603DRE07470RL
RES 470 OHM 1/10W .5% SMD 0603 RT0603DRE07470RL
RES 470ohm 1/10W .5% SMD 0603

RES 470ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2589-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2589-1-ND
Chip Resistor - Surface Mount 311-2589-1-ND
470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2589-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2589-2-ND
Chip Resistor - Surface Mount 311-2589-2-ND
470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2589-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2589-6-ND
Chip Resistor - Surface Mount 311-2589-6-ND
470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

470 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRE07470RL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE07470RL
Chip Resistor - Surface Mount RT0603DRE07470RL
RES SMD 470 OHM 0.5% 1/10W 0603

RES SMD 470 OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07470RL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07470RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07470RL
RES SMD 470 OHM 0.5% 1/10W 0603

RES SMD 470 OHM 0.5% 1/10W 0603

Supplier's Site
Res, 470R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK2456 - Newark, An Avnet Company
Chicago, IL, United States
Res, 470R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK2456
Res, 470R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK2456
RES, 470R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 470R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:470ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603DRE07470RL 311-2589-1-ND RT0603DRE07470RL RT0603DRE07470RL 59AK2456
Product Name RES 470 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 470R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 470 ohms 470 ohms 470 ohms 470 ohms 470 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176092-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 953 ohms
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C754J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details