Yageo USA Chip Resistor - Surface Mount RT0603DRE0743KL

Description
43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2583-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2583-1-ND
Chip Resistor - Surface Mount 311-2583-1-ND
43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2583-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2583-6-ND
Chip Resistor - Surface Mount 311-2583-6-ND
43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2583-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2583-2-ND
Chip Resistor - Surface Mount 311-2583-2-ND
43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

43 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 43.0K OHM 1/10W .5% SMD 0603 - RT0603DRE0743KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.0K OHM 1/10W .5% SMD 0603
RT0603DRE0743KL
RES 43.0K OHM 1/10W .5% SMD 0603 RT0603DRE0743KL
RES 43.0Kohm 1/10W .5% SMD 0603

RES 43.0Kohm 1/10W .5% SMD 0603

Supplier's Site
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4581 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4581
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4581
RES, 43K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4582 - Newark, An Avnet Company
Chicago, IL, United States
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4582
Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4582
RES, 43K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 43K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:43kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0743KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0743KL
Resistors - Chip Resistor - Surface Mount RT0603DRE0743KL
RES SMD 43K OHM 0.5% 1/10W 0603

RES SMD 43K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 311-2583-1-ND RT0603DRE0743KL 59AK4581 RT0603DRE0743KL
Product Name Chip Resistor - Surface Mount RES 43.0K OHM 1/10W .5% SMD 0603 Res, 43K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD274GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors Chip Resistor - Surface Mount -  - Win Source Electronics
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
Power Rating 2.5 watts
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details