Yageo USA RES 432 OHM 1/10W .5% SMD 0603 RT0603DRE07432RL

Description
RES 432ohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 432ohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 432 OHM 1/10W .5% SMD 0603 - RT0603DRE07432RL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 432 OHM 1/10W .5% SMD 0603
RT0603DRE07432RL
RES 432 OHM 1/10W .5% SMD 0603 RT0603DRE07432RL
RES 432ohm 1/10W .5% SMD 0603

RES 432ohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2581-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2581-6-ND
Chip Resistor - Surface Mount 311-2581-6-ND
432 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

432 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2581-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2581-2-ND
Chip Resistor - Surface Mount 311-2581-2-ND
432 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

432 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2581-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2581-1-ND
Chip Resistor - Surface Mount 311-2581-1-ND
432 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

432 Ohms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE07432RL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE07432RL
Resistors - Chip Resistor - Surface Mount RT0603DRE07432RL
RES SMD 432 OHM 0.5% 1/10W 0603

RES SMD 432 OHM 0.5% 1/10W 0603

Supplier's Site
Res, 432R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8293 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8293
Res, 432R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8293
RES, 432R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 432R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 432R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6348 - Newark, An Avnet Company
Chicago, IL, United States
Res, 432R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6348
Res, 432R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6348
RES, 432R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 432R, 0.5%, 0.1W, THIN FILM, 0603; Resistance:432ohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRE07432RL 311-2581-6-ND RT0603DRE07432RL 58AK8293
Product Name RES 432 OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 432R, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 432 ohms 432 ohms 432 ohms 432 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 280000 ohms
View Details
2 suppliers
Surface Mount Resistors - 2573218 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2010; 2010
Resistance Range 470 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Through Hole Resistors - 2019-CF1/2CT52R472JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers