Yageo USA RES 3.00K OHM 1/10W .5% SMD 0603 RT0603DRE073KL

Description
RES 3.00Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 3.00Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.00K OHM 1/10W .5% SMD 0603 - RT0603DRE073KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.00K OHM 1/10W .5% SMD 0603
RT0603DRE073KL
RES 3.00K OHM 1/10W .5% SMD 0603 RT0603DRE073KL
RES 3.00Kohm 1/10W .5% SMD 0603

RES 3.00Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2574-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2574-2-ND
Chip Resistor - Surface Mount 311-2574-2-ND
3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2574-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2574-1-ND
Chip Resistor - Surface Mount 311-2574-1-ND
3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2574-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2574-6-ND
Chip Resistor - Surface Mount 311-2574-6-ND
3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 3K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5841 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5841
Res, 3K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5841
RES, 3K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 3K, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK4576 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK4576
Res, 3K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK4576
RES, 3K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:3kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - RT0603DRE073KL - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE073KL
Chip Resistor - Surface Mount RT0603DRE073KL
RES SMD 3K OHM 0.5% 1/10W 0603

RES SMD 3K OHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE073KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE073KL
Resistors - Chip Resistor - Surface Mount RT0603DRE073KL
RES SMD 3K OHM 0.5% 1/10W 0603

RES SMD 3K OHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors Chip Resistors Resistors
Product Number RT0603DRE073KL 311-2574-2-ND 46AK5841 59AK4576 RT0603DRE073KL RT0603DRE073KL
Product Name RES 3.00K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 3K, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 3K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 3000 ohms 3000 ohms 3000 ohms 3000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers