Yageo USA RES 3.01K OHM 1/10W .5% SMD 0603 RT0603DRE073K01L

Description
RES 3.01Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 3.01Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.01K OHM 1/10W .5% SMD 0603 - RT0603DRE073K01L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.01K OHM 1/10W .5% SMD 0603
RT0603DRE073K01L
RES 3.01K OHM 1/10W .5% SMD 0603 RT0603DRE073K01L
RES 3.01Kohm 1/10W .5% SMD 0603

RES 3.01Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2560-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2560-2-ND
Chip Resistor - Surface Mount 311-2560-2-ND
3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2560-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2560-6-ND
Chip Resistor - Surface Mount 311-2560-6-ND
3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2560-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2560-1-ND
Chip Resistor - Surface Mount 311-2560-1-ND
3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

3.01 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - RT0603DRE073K01L - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
RT0603DRE073K01L
Chip Resistor - Surface Mount RT0603DRE073K01L
RES SMD 3.01KOHM 0.5% 1/10W 0603

RES SMD 3.01KOHM 0.5% 1/10W 0603

Supplier's Site Datasheet
Res, 3K01, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo - 46AK5842 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo
46AK5842
Res, 3K01, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo 46AK5842
RES, 3K01, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

RES, 3K01, 0.5%, 0.1W, THIN FILM, 0603 ROHS COMPLIANT: YES

Supplier's Site
Res, 3K01, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8290 - Newark, An Avnet Company
Chicago, IL, United States
Res, 3K01, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8290
Res, 3K01, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8290
RES, 3K01, 0.5%, 0.1W, THIN FILM, 0603; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 3K01, 0.5%, 0.1W, THIN FILM, 0603; Resistance:3.01kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number RT0603DRE073K01L 311-2560-2-ND RT0603DRE073K01L 46AK5842 58AK8290
Product Name RES 3.01K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Chip Resistor - Surface Mount Res, 3K01, 0.5%, 0.1W, Thin Film, 0603 Rohs Compliant Yageo Res, 3K01, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603 0603; 0603 [1608 Metric]
Resistance Range 3010 ohms 3010 ohms 3010 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD165JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Resistors - Chip Resistor - Surface Mount - 1375241-VMS-R100-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 1.00E8 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details