Yageo USA RES 39.2K OHM 1/10W .5% SMD 0603 RT0603DRE0739K2L

Description
RES 39.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 39.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 39.2K OHM 1/10W .5% SMD 0603 - RT0603DRE0739K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 39.2K OHM 1/10W .5% SMD 0603
RT0603DRE0739K2L
RES 39.2K OHM 1/10W .5% SMD 0603 RT0603DRE0739K2L
RES 39.2Kohm 1/10W .5% SMD 0603

RES 39.2Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2557-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2557-1-ND
Chip Resistor - Surface Mount 311-2557-1-ND
39.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2557-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2557-6-ND
Chip Resistor - Surface Mount 311-2557-6-ND
39.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2557-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2557-2-ND
Chip Resistor - Surface Mount 311-2557-2-ND
39.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

39.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 39K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3898 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3898
Res, 39K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3898
RES, 39K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 39K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK6346 - Newark, An Avnet Company
Chicago, IL, United States
Res, 39K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK6346
Res, 39K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK6346
RES, 39K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 39K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:39.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RT0603DRE0739K2L 311-2557-1-ND 58AK3898
Product Name RES 39.2K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 39K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric]
Resistance Range 39200 ohms 39200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-5 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 2200 ohms
Tolerance 5 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R205JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
0.01 OHM 10W Resistor - 53-PBV-R010-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0100 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers