Yageo USA Chip Resistor - Surface Mount RT0603DRE0736KL

Description
36 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet
Description
36 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 311-2551-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2551-6-ND
Chip Resistor - Surface Mount 311-2551-6-ND
36 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2551-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2551-2-ND
Chip Resistor - Surface Mount 311-2551-2-ND
36 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2551-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2551-1-ND
Chip Resistor - Surface Mount 311-2551-1-ND
36 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

36 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
RES 36.0K OHM 1/10W .5% SMD 0603 - RT0603DRE0736KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 36.0K OHM 1/10W .5% SMD 0603
RT0603DRE0736KL
RES 36.0K OHM 1/10W .5% SMD 0603 RT0603DRE0736KL
RES 36.0Kohm 1/10W .5% SMD 0603

RES 36.0Kohm 1/10W .5% SMD 0603

Supplier's Site
RES SMD 36K OHM 0.5% 1/10W 0603 - 898-RT0603DRE0736KL - Utmel Electronic Limited
Hong Kong, China
RES SMD 36K OHM 0.5% 1/10W 0603
898-RT0603DRE0736KL
RES SMD 36K OHM 0.5% 1/10W 0603 898-RT0603DRE0736KL
RES SMD 36K OHM 0.5% 1/10W 0603

RES SMD 36K OHM 0.5% 1/10W 0603

Supplier's Site
Resistors - Chip Resistor - Surface Mount - RT0603DRE0736KL - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0736KL
Resistors - Chip Resistor - Surface Mount RT0603DRE0736KL
RES SMD 36K OHM 0.5% 1/10W 0603

RES SMD 36K OHM 0.5% 1/10W 0603

Supplier's Site
Res, 36K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 59AK6679 - Newark, An Avnet Company
Chicago, IL, United States
Res, 36K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
59AK6679
Res, 36K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 59AK6679
RES, 36K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 36K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:36kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Utmel Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 311-2551-6-ND RT0603DRE0736KL 898-RT0603DRE0736KL RT0603DRE0736KL 59AK6679
Product Name Chip Resistor - Surface Mount RES 36.0K OHM 1/10W .5% SMD 0603 RES SMD 36K OHM 0.5% 1/10W 0603 Resistors - Chip Resistor - Surface Mount Res, 36K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use Precision Resistor
Technology / Construction Thin Film (Chip) Thin Film (Chip); Thin Film Thin Film (Chip) Thin Film (Chip)
Mounting / Packaging 0603; 0603 Surface Mount Technology (SMT / SMD); 0603 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - PBV - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers