Yageo USA RES 34.0K OHM 1/10W .5% SMD 0603 RT0603DRE0734KL

Description
RES 34.0Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 34.0Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 34.0K OHM 1/10W .5% SMD 0603 - RT0603DRE0734KL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 34.0K OHM 1/10W .5% SMD 0603
RT0603DRE0734KL
RES 34.0K OHM 1/10W .5% SMD 0603 RT0603DRE0734KL
RES 34.0Kohm 1/10W .5% SMD 0603

RES 34.0Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2546-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2546-1-ND
Chip Resistor - Surface Mount 311-2546-1-ND
34 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

34 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2546-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2546-6-ND
Chip Resistor - Surface Mount 311-2546-6-ND
34 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

34 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2546-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2546-2-ND
Chip Resistor - Surface Mount 311-2546-2-ND
34 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

34 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0734KL - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0734KL
Resistors - Chip Resistor - Surface Mount RT0603DRE0734KL
RES SMD 34K OHM 0.5% 1/10W 0603

RES SMD 34K OHM 0.5% 1/10W 0603

Supplier's Site
Res, 34K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK3897 - Newark, An Avnet Company
Chicago, IL, United States
Res, 34K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK3897
Res, 34K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK3897
RES, 34K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 34K, 0.5%, 0.1W, THIN FILM, 0603; Resistance:34kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRE0734KL 311-2546-1-ND RT0603DRE0734KL 58AK3897
Product Name RES 34.0K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, 34K, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 (1608 Metric) 0603; 0603 [1608 Metric]
Resistance Range 34000 ohms 34000 ohms 34000 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD243GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details