Yageo USA RES 33.2K OHM 1/10W .5% SMD 0603 RT0603DRE0733K2L

Description
RES 33.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet
Description
RES 33.2Kohm 1/10W .5% SMD 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 33.2K OHM 1/10W .5% SMD 0603 - RT0603DRE0733K2L - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 33.2K OHM 1/10W .5% SMD 0603
RT0603DRE0733K2L
RES 33.2K OHM 1/10W .5% SMD 0603 RT0603DRE0733K2L
RES 33.2Kohm 1/10W .5% SMD 0603

RES 33.2Kohm 1/10W .5% SMD 0603

Supplier's Site
Chip Resistor - Surface Mount - 311-2542-6-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2542-6-ND
Chip Resistor - Surface Mount 311-2542-6-ND
33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2542-1-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2542-1-ND
Chip Resistor - Surface Mount 311-2542-1-ND
33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 311-2542-2-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
311-2542-2-ND
Chip Resistor - Surface Mount 311-2542-2-ND
33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

33.2 kOhms ±0.5% 0.1W, 1/10W Chip Resistor 0603 (1608 Metric) Thin Film

Buy Now Datasheet
Res, 33K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo - 58AK8291 - Newark, An Avnet Company
Chicago, IL, United States
Res, 33K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo
58AK8291
Res, 33K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo 58AK8291
RES, 33K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

RES, 33K2, 0.5%, 0.1W, THIN FILM, 0603; Resistance:33.2kohm; Resistance Tolerance:± 0.5%; Power Rating:100mW; Resistor Case / Package:0603 [1608 Metric]; Resistor Technology:Thin Film; Resistor Type:High Precision, High Stability RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - RT0603DRE0733K2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
RT0603DRE0733K2L
Resistors - Chip Resistor - Surface Mount RT0603DRE0733K2L
RES SMD 33.2KOHM 0.5% 1/10W 0603

RES SMD 33.2KOHM 0.5% 1/10W 0603

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Resistors Resistors Resistors Resistors
Product Number RT0603DRE0733K2L 311-2542-6-ND 58AK8291 RT0603DRE0733K2L
Product Name RES 33.2K OHM 1/10W .5% SMD 0603 Chip Resistor - Surface Mount Res, 33K2, 0.5%, 0.1W, Thin Film, 0603; Resistance Yageo Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603 0603; 0603 0603; 0603 [1608 Metric] 0603; 0603 (1608 Metric)
Resistance Range 33200 ohms 33200 ohms 33200 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Power Rating 10 watts 0.1000 watts 0.1000 watts 0.1000 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Precision Metal Clad Shunt Resistor - IRHF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Chip Resistor - Surface Mount - 1-1622824-5-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 2567765 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details